Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
No stock
|
Buy Now | |
CoreStaff
from US$0.79
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
59
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.3mH |
---|---|
Rated Current | 3A |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.06ohm |
Voltage Rating | 250VAC |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Chokes/Filters 1.3mH 3A 11.5mm | Rapid Electronics |
Common Mode Choke, 1.3Mh, 3A | Newark Electronics |
Inductor AC line filter 1.3mH 3A 0.06R | RS |
Choke, Common Mode, 1.3 mH, 3 A | Avnet America |
AC Line Filter, CMC 1.3mH 3A 0.06? Wide Impedance TH | KEMET SSR10HS-30013 | RS Americas |
COMMON MODE CHOKE, 1.3MH, 3A | element14 |
Where can I find additional details, specifications and documents for a SSR10HS-30013?
Additional datasheets, footprints and schematics for SSR10HS-30013 are listed on our Part Details page. You can also find images and similar parts to SSR10HS-30013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10HS-30013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10HS-30013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10HS-30013 fall under?
The SSR10HS-30013 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10HS-30013 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10HS-30013 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10HS-30013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10HS-30013 have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and RS have stock available or on a lead time for SSR10HS-30013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10HS-30013 often in real-time on the comparison pages.
What if I can't find stock of SSR10HS-30013?
You can fill out our help required form which you can use to request a quote for SSR10HS-30013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.