Status: | Unknown |
---|---|
Series: | SSR Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
No stock
|
Buy Now | |
CoreStaff
from US$0.72
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 13.5mH |
---|---|
Rated Current | 1A |
Product Range | SSR Series |
SVHC | No SVHC (27-Jun-2018) |
DC Resistance | 0.43ohm |
Voltage Rating | 250VAC |
Inductor AC line filter 13.5mH 1A 0.43R | RS |
Common Mode Choke, 13.5Mh, 1A | Newark Electronics |
AC Line Filter, CMC 13.5mH 1A 0.43? Wide Impedance TH | KEMET SSR10HS-10135 | RS Americas |
COMMON MODE CHOKE, 13.5MH, 1A | element14 |
Choke, Common Mode, 13.5 mH, 1 A | Avnet Abacus |
Where can I find additional details, specifications and documents for a SSR10HS-10135?
Additional datasheets, footprints and schematics for SSR10HS-10135 are listed on our Part Details page. You can also find images and similar parts to SSR10HS-10135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSR10HS-10135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSR10HS-10135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSR10HS-10135 fall under?
The SSR10HS-10135 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SSR10HS-10135 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSR10HS-10135 you can contact the distributor directly for product support, shipping queries etc.
Is the SSR10HS-10135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSR10HS-10135 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for SSR10HS-10135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSR10HS-10135 often in real-time on the comparison pages.
What if I can't find stock of SSR10HS-10135?
You can fill out our help required form which you can use to request a quote for SSR10HS-10135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.