Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
3 PH SSR 530VAC 50A 24V | RS |
Relay: solid state | Transfer Multisort Elektronik |
Ssr, Panel Mount, 530Vac, 50A, Screw | Newark Electronics |
3PST-NO Solid State Relay Screw Panel Mount, Zero Cross SCR, 50 A, 32 VDC | Schneider Electric SSP3A250BDR | RS Americas |
SOLID STATE RELAY, 3PST-NO, 50A, 530VAC | Farnell |
Where can I find additional details, specifications and documents for a SSP3A250BDR?
Additional datasheets, footprints and schematics for SSP3A250BDR are listed on our Part Details page. You can also find images and similar parts to SSP3A250BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP3A250BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP3A250BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP3A250BDR fall under?
The SSP3A250BDR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP3A250BDR when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP3A250BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SSP3A250BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP3A250BDR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSP3A250BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP3A250BDR often in real-time on the comparison pages.
What if I can't find stock of SSP3A250BDR?
You can fill out our help required form which you can use to request a quote for SSP3A250BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.