Status: | Unknown |
---|---|
Series: | Zelio SSP Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 180VAC |
Control Voltage Max | 280VAC |
Product Range | Zelio SSP Series |
SVHC | No SVHC (07-Jul-2017) |
3 PH SSR 530VAC 25A 230 | RS |
Solid State Relay, 3Pst-No, 180-280Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a SSP3A225P7RT?
Additional datasheets, footprints and schematics for SSP3A225P7RT are listed on our Part Details page. You can also find images and similar parts to SSP3A225P7RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP3A225P7RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP3A225P7RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP3A225P7RT fall under?
The SSP3A225P7RT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP3A225P7RT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP3A225P7RT you can contact the distributor directly for product support, shipping queries etc.
Is the SSP3A225P7RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP3A225P7RT have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for SSP3A225P7RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP3A225P7RT often in real-time on the comparison pages.
What if I can't find stock of SSP3A225P7RT?
You can fill out our help required form which you can use to request a quote for SSP3A225P7RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.