Status: | Unknown |
---|---|
Series: | Zelio SSP Series |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSP Series |
SVHC | No SVHC (07-Jul-2017) |
3PST-NO Solid State Relay Screw Panel Mount, AC Switching SCR, 25 A, 32 VDC | Schneider Electric SSP3A225BDT | RS Americas |
3 PH SSR 530VAC 25A 24V | RS |
Ssr, Panel Mount, 530Vac, 25A, Screw | Newark Electronics |
SOLID STATE RELAY, 3PST-NO, 25A, 4-32VDC | element14 |
Where can I find additional details, specifications and documents for a SSP3A225BDT?
Additional datasheets, footprints and schematics for SSP3A225BDT are listed on our Part Details page. You can also find images and similar parts to SSP3A225BDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP3A225BDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP3A225BDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP3A225BDT fall under?
The SSP3A225BDT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP3A225BDT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP3A225BDT you can contact the distributor directly for product support, shipping queries etc.
Is the SSP3A225BDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP3A225BDT have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSP3A225BDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP3A225BDT often in real-time on the comparison pages.
What if I can't find stock of SSP3A225BDT?
You can fill out our help required form which you can use to request a quote for SSP3A225BDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.