Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 150VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 1VDC |
1phase solid state relay | RS |
Solid State Rly, Spst-No, 25A, 3.5-32Vdc | Newark Electronics |
Solid State Relay, 1-P, Panel Mount, 25A @ 150VDC, 3.5-32VDC, Harmony SSP1 Serie | Schneider Electric SSP1D425BD | RS Americas |
SOLID STATE RELAY, SPST-NO, 25A, 150VDC | Farnell |
Where can I find additional details, specifications and documents for a SSP1D425BD?
Additional datasheets, footprints and schematics for SSP1D425BD are listed on our Part Details page. You can also find images and similar parts to SSP1D425BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP1D425BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1D425BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP1D425BD fall under?
The SSP1D425BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP1D425BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1D425BD you can contact the distributor directly for product support, shipping queries etc.
Is the SSP1D425BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP1D425BD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSP1D425BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP1D425BD often in real-time on the comparison pages.
What if I can't find stock of SSP1D425BD?
You can fill out our help required form which you can use to request a quote for SSP1D425BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.