Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 150VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 1VDC |
Where can I find additional details, specifications and documents for a SSP1D412BD?
Additional datasheets, footprints and schematics for SSP1D412BD are listed on our Part Details page. You can also find images and similar parts to SSP1D412BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP1D412BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1D412BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP1D412BD fall under?
The SSP1D412BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP1D412BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1D412BD you can contact the distributor directly for product support, shipping queries etc.
Is the SSP1D412BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP1D412BD have stock available?
There is no stock from authorised distributors for SSP1D412BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP1D412BD often in real-time on the comparison pages.
What if I can't find stock of SSP1D412BD?
You can fill out our help required form which you can use to request a quote for SSP1D412BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.