Status: | Unknown |
---|---|
Series: | Zelio SSP1 Series |
RoHS: | Unknown |
Prices starting from US$61.69
Contact Configuration | SPST-NO |
---|---|
Load Current | 90A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 48VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | Zelio SSP1 Series |
SVHC | No SVHC (07-Jul-2017) |
SOLID STATE RLY SPST-NO 90A 90-280VAC | Rapid Electronics |
1phase solid state relay | RS |
Solid State Rly Spst-No 90A 90-280Vac |Schneider Electric SSP1A490M7T | Newark Electronics |
Solid State Relay, 1-P, 90A @ 660 VAC 90-280 VDC w/TPad, Harmony SSP1 Series | Schneider Electric SSP1A490M7T | RS Americas |
Schneider Electric Solid State Relay, SSP, 1NO, 90A, 660V, Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a SSP1A490M7T?
Additional datasheets, footprints and schematics for SSP1A490M7T are listed on our Part Details page. You can also find images and similar parts to SSP1A490M7T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP1A490M7T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1A490M7T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP1A490M7T fall under?
The SSP1A490M7T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP1A490M7T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1A490M7T you can contact the distributor directly for product support, shipping queries etc.
Is the SSP1A490M7T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP1A490M7T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for SSP1A490M7T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP1A490M7T often in real-time on the comparison pages.
What if I can't find stock of SSP1A490M7T?
You can fill out our help required form which you can use to request a quote for SSP1A490M7T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.