SSP1A4125BD Switches, Relays & Solenoids by Schneider Electric

SOLID STATE RLY SPST-NO 125A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$128.13

Distributor Stock
Logo for Farnell
Farnell
from US$128.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 125A
Operating Voltage Max 660VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode -
Operating Voltage Min 48VAC

Alternative Descriptions

SOLID STATE RELAY, SPST-NO, 125A, 660VAC | Farnell
Solid State Rly, Spst-No, 125A, 4-32Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSP1A4125BD?

Additional datasheets, footprints and schematics for SSP1A4125BD are listed on our Part Details page. You can also find images and similar parts to SSP1A4125BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSP1A4125BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1A4125BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSP1A4125BD fall under?

The SSP1A4125BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SSP1A4125BD when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1A4125BD you can contact the distributor directly for product support, shipping queries etc.

Is the SSP1A4125BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSP1A4125BD have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SSP1A4125BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSP1A4125BD often in real-time on the comparison pages.

What if I can't find stock of SSP1A4125BD?

You can fill out our help required form which you can use to request a quote for SSP1A4125BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay