Status: | Unknown |
---|---|
Series: | Zelio SSP1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 300VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | Zelio SSP1 Series |
SVHC | No SVHC (07-Jul-2017) |
1phase solid state relay | RS |
Solid State Rly, Spst-No, 50A, 90-280Vac | Newark Electronics |
Solid State Relay, 1-P, 50A @ 300 VAC 90-280 VDC w/TPad, Harmony SSP1 Series | Schneider Electric SSP1A150M7T | RS Americas |
SOLID STATE RLY, SPST-NO, 50A, 90-280VAC | element14 |
Where can I find additional details, specifications and documents for a SSP1A150M7T?
Additional datasheets, footprints and schematics for SSP1A150M7T are listed on our Part Details page. You can also find images and similar parts to SSP1A150M7T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP1A150M7T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1A150M7T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP1A150M7T fall under?
The SSP1A150M7T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP1A150M7T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1A150M7T you can contact the distributor directly for product support, shipping queries etc.
Is the SSP1A150M7T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP1A150M7T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSP1A150M7T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP1A150M7T often in real-time on the comparison pages.
What if I can't find stock of SSP1A150M7T?
You can fill out our help required form which you can use to request a quote for SSP1A150M7T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.