Status: | Unknown |
---|---|
Series: | Zelio SSP1 Series |
RoHS: | Unknown |
Prices starting from US$23.47
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 300VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSP1 Series |
SVHC | No SVHC (07-Jul-2017) |
1phase solid state relay | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, Spst-No, 25A, 3-32Vdc | Newark Electronics |
Solid State Relay, 1-P, 25A @ 300 VAC 3-32 VDC w/TPad, Harmony SSP1 Series | Schneider Electric SSP1A125BDT | RS Americas |
SOLID STATE RELAY, SPST-NO, 25A, 3-32VDC | element14 |
Schneider Electric Solid State Relay, SSP, 1NO, 25A, 300V, Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a SSP1A125BDT?
Additional datasheets, footprints and schematics for SSP1A125BDT are listed on our Part Details page. You can also find images and similar parts to SSP1A125BDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP1A125BDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP1A125BDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP1A125BDT fall under?
The SSP1A125BDT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSP1A125BDT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP1A125BDT you can contact the distributor directly for product support, shipping queries etc.
Is the SSP1A125BDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSP1A125BDT have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SSP1A125BDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP1A125BDT often in real-time on the comparison pages.
What if I can't find stock of SSP1A125BDT?
You can fill out our help required form which you can use to request a quote for SSP1A125BDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.