Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 3Pst-No, 25A, 4-32Vdc | Newark Electronics |
Solid State Relay, 3-Ch, 25A @ 48-600 VAC, 4-32 VDC, Harmony SSM3 Series | Schneider Electric SSM3A325BDR | RS Americas |
SOLID STATE RELAY, 3PST-NO, 25A, 600VAC | Farnell |
Where can I find additional details, specifications and documents for a SSM3A325BDR?
Additional datasheets, footprints and schematics for SSM3A325BDR are listed on our Part Details page. You can also find images and similar parts to SSM3A325BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM3A325BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM3A325BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM3A325BDR fall under?
The SSM3A325BDR is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM3A325BDR when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM3A325BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SSM3A325BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM3A325BDR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSM3A325BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM3A325BDR often in real-time on the comparison pages.
What if I can't find stock of SSM3A325BDR?
You can fill out our help required form which you can use to request a quote for SSM3A325BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.