Status: | Unknown |
---|---|
Series: | Zelio SSM Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Load Current | 6A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSM Series |
SVHC | No SVHC (07-Jul-2017) |
2 PH SSR 280VAC 6A 24VD | RS |
Ssr, Din Rail, 280Vac, 6A, Screw | Newark Electronics |
SPST-NO Solid State Relay Screw DIN Rail, Zero Cross SCR, 12 A, 32 VDC | Schneider Electric SSM2A16BDR | RS Americas |
Where can I find additional details, specifications and documents for a SSM2A16BDR?
Additional datasheets, footprints and schematics for SSM2A16BDR are listed on our Part Details page. You can also find images and similar parts to SSM2A16BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2A16BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2A16BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2A16BDR fall under?
The SSM2A16BDR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM2A16BDR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2A16BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2A16BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM2A16BDR have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSM2A16BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2A16BDR often in real-time on the comparison pages.
What if I can't find stock of SSM2A16BDR?
You can fill out our help required form which you can use to request a quote for SSM2A16BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.