Status: | Production |
---|---|
Series: | SSM2143 |
RoHS: | Compliant |
No distributors results available
High Common-Mode Rejection |
DC: 90 dB typ |
60 Hz: 90 dB typ |
20 kHz: 85 dB typ |
Ultralow THD: 0.0006% typ @ 1 kHz |
Fast Slew Rate: 10 V/ms typ |
Wide Bandwidth: 7 MHz typ (G = 1/2) |
Two Gain Levels Available: G = 1/2 or 2 |
Low Cost |
Where can I find additional details, specifications and documents for a SSM2143PZ?
Additional datasheets, footprints and schematics for SSM2143PZ are listed on our Part Details page. You can also find images and similar parts to SSM2143PZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM2143PZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM2143PZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM2143PZ fall under?
The SSM2143PZ is listed under Audio Line Drivers and Receivers.
Can I view similar or alternative parts?
You can view similar parts to SSM2143PZ when available in the Audio Line Drivers and Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM2143PZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM2143PZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM2143PZ have stock available?
There is no stock from authorised distributors for SSM2143PZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM2143PZ often in real-time on the comparison pages.
What if I can't find stock of SSM2143PZ?
You can fill out our help required form which you can use to request a quote for SSM2143PZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.