Line Drivers
Parts from Line Drivers Category
IC, COAXIAL CABLE DRIVER, 425ps, SOIC-16; Device Type:Cable Driver; IC Interface Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
PB-FREE SINGLE RS-485 RECEIVER 2X3 TDFN, IND - T&R ROHS COMPLIANT: YES
LINE RECEIVER, FULL REEL; Device Type:Line Receiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
LINE RECEIVER, FULL REEL; Device Type:Line Receiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
LINE TRANSMITTER, FULL REEL; Device Type:Transceiver; IC Interface Type:RS422, RS485; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC, LINE DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, LINE DRIVER/RECEIVER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, LINE RECEIVER, OCTAL, 38TSSOP; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, LINE RECEIVER, QUAD, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LVDS LINE DRIVER/RECEIVER, 8MSOP; Device Type:Differential; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
LVDS LINE RECEIVER, 400MBPS, SOIC-8; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, LINE RECEIVER QUAD HS DIFF, SMD; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LVDS RECEIVER QUAD, SMD, 65LVDS32; Device Type:Differential Receiver; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
LVDS LINE RECEIVER, 200MBPS, TSSOP-16; Device Type:Differential Line Receiver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
LVDS LINE RECEIVER, 500MBPS, UQFN-10; Device Type:Differential Line Receiver; IC Interface Type:LVDS; Supply Voltage Min:1.62V; Supply Voltage Max:2.75V; Driver Case Style:UQFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC, LINE RECEIVER 12MA; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DRIVER/RECEIVER LOW POWER, 75C1406; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, LINE TRANSMITTER, 197MBPS, 48TSSOP; Device Type:Differential Transmitter; IC Interface Type:LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:48Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes