Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 45A |
Operating Voltage Max | 660VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Rly, Spst-No, 45A, 90-140Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a SSM1A445F7?
Additional datasheets, footprints and schematics for SSM1A445F7 are listed on our Part Details page. You can also find images and similar parts to SSM1A445F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM1A445F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A445F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM1A445F7 fall under?
The SSM1A445F7 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM1A445F7 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A445F7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM1A445F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM1A445F7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSM1A445F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM1A445F7 often in real-time on the comparison pages.
What if I can't find stock of SSM1A445F7?
You can fill out our help required form which you can use to request a quote for SSM1A445F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.