Status: | Unknown |
---|---|
Series: | Zelio SSM Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 6A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSM Series |
SVHC | No SVHC (07-Jul-2017) |
1 PH SSR 600VAC | RS |
SPST-NO Solid State Relay Screw DIN Rail, AC Switching SCR, 6 A, 32 VDC | Schneider Electric SSM1A36BD | RS Americas |
Ssr, Din Rail, 600Vac, 6A, Screw | Newark Electronics |
SOLID STATE RELAY, SPST-NO, 4-32VDC | element14 |
Schneider Electric Solid State Relay, SSM, 1NO, 6A, 600V, Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a SSM1A36BD?
Additional datasheets, footprints and schematics for SSM1A36BD are listed on our Part Details page. You can also find images and similar parts to SSM1A36BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM1A36BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A36BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM1A36BD fall under?
The SSM1A36BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM1A36BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A36BD you can contact the distributor directly for product support, shipping queries etc.
Is the SSM1A36BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM1A36BD have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for SSM1A36BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM1A36BD often in real-time on the comparison pages.
What if I can't find stock of SSM1A36BD?
You can fill out our help required form which you can use to request a quote for SSM1A36BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.