Status: | Unknown |
---|---|
Series: | Zelio SSM Series |
RoHS: | Unknown |
Prices starting from US$30.48
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 140VAC |
Product Range | Zelio SSM Series |
SVHC | No SVHC (07-Jul-2017) |
SOLID STATE RELAY SPST-NO 90-140VAC | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
1 PH SSR 600VAC 12A 120 | RS |
Solid State Relay Spst-No 90-140Vac |Schneider Electric SSM1A312F7R | Newark Electronics |
Where can I find additional details, specifications and documents for a SSM1A312F7R?
Additional datasheets, footprints and schematics for SSM1A312F7R are listed on our Part Details page. You can also find images and similar parts to SSM1A312F7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM1A312F7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A312F7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM1A312F7R fall under?
The SSM1A312F7R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM1A312F7R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A312F7R you can contact the distributor directly for product support, shipping queries etc.
Is the SSM1A312F7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM1A312F7R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for SSM1A312F7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM1A312F7R often in real-time on the comparison pages.
What if I can't find stock of SSM1A312F7R?
You can fill out our help required form which you can use to request a quote for SSM1A312F7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.