Status: | Unknown |
---|---|
Series: | Zelio SSM Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSM Series |
SVHC | No SVHC (07-Jul-2017) |
1 PH SSR 600VAC 12A 24V | RS |
SPST-NO Solid State Relay Screw DIN Rail, AC Switching SCR, 12 A, 32 VDC | Schneider Electric SSM1A312BD | RS Americas |
Solid State Relay, Spst-No, 4-32Vdc | Newark Electronics |
SOLID STATE RELAY, SPST-NO, 4-32VDC | element14 |
Where can I find additional details, specifications and documents for a SSM1A312BD?
Additional datasheets, footprints and schematics for SSM1A312BD are listed on our Part Details page. You can also find images and similar parts to SSM1A312BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM1A312BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A312BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM1A312BD fall under?
The SSM1A312BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM1A312BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A312BD you can contact the distributor directly for product support, shipping queries etc.
Is the SSM1A312BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM1A312BD have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM1A312BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM1A312BD often in real-time on the comparison pages.
What if I can't find stock of SSM1A312BD?
You can fill out our help required form which you can use to request a quote for SSM1A312BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.