SSM1A130BD Switches, Relays & Solenoids by Schneider Electric

SOLID STATE RELAY SPST-NO 30A 4-32VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.50

Distributor Stock
Logo for Farnell
Farnell
from US$53.50
No stock
Buy Now
Logo for element14
element14
from US$72.89
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 30A
Operating Voltage Max 280VAC
Relay Mounting DIN Rail
Relay Terminals Screw
Switching Mode -
Operating Voltage Min 24VAC

Alternative Descriptions

SOLID STATE RELAY, SPST-NO, 30A, 280VAC | Farnell
Solid State Relay, Spst-No, 30A, 4-32Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSM1A130BD?

Additional datasheets, footprints and schematics for SSM1A130BD are listed on our Part Details page. You can also find images and similar parts to SSM1A130BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSM1A130BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A130BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSM1A130BD fall under?

The SSM1A130BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SSM1A130BD when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A130BD you can contact the distributor directly for product support, shipping queries etc.

Is the SSM1A130BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSM1A130BD have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SSM1A130BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSM1A130BD often in real-time on the comparison pages.

What if I can't find stock of SSM1A130BD?

You can fill out our help required form which you can use to request a quote for SSM1A130BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay