Status: | Unknown |
---|---|
Series: | Zelio SSM Series |
RoHS: | Unknown |
Prices starting from US$38.46
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | Zelio SSM Series |
SVHC | No SVHC (07-Jul-2017) |
Solid State Relay, Spst-No, 4-32Vdc | Newark Electronics |
SOLID STATE RELAY, SPST-NO, 4-32VDC | element14 |
Relay: solid state | Transfer Multisort Elektronik |
1 PH SSR 280VAC 12A 24V | RS |
SPST-NO Solid State Relay Screw DIN Rail, Random SCR, 12 A, 32 VDC | Schneider Electric SSM1A112BDR | RS Americas |
Where can I find additional details, specifications and documents for a SSM1A112BDR?
Additional datasheets, footprints and schematics for SSM1A112BDR are listed on our Part Details page. You can also find images and similar parts to SSM1A112BDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM1A112BDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM1A112BDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM1A112BDR fall under?
The SSM1A112BDR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSM1A112BDR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM1A112BDR you can contact the distributor directly for product support, shipping queries etc.
Is the SSM1A112BDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM1A112BDR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SSM1A112BDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM1A112BDR often in real-time on the comparison pages.
What if I can't find stock of SSM1A112BDR?
You can fill out our help required form which you can use to request a quote for SSM1A112BDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.