Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 120gf |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Lever |
Actuator Type | With Out Lever |
Contact Current DC Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
External Depth | 2.7mm |
External Width | 8.2mm |
Height | 6.2mm |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 100000 |
Operating Force | 1.18N |
Operating Force Min | 50gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Switch Case | PBT (Polybutylene Terephthalate) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Microswitch, Spdt, Lever, Solder, 500 Ma Rohs Compliant: Yes |Multicomp Pro SSM-002 | Newark Electronics |
MICROSWITCH, SPDT, 0.5A, W/O LEVER | element14 |
Where can I find additional details, specifications and documents for a SSM-002?
Additional datasheets, footprints and schematics for SSM-002 are listed on our Part Details page. You can also find images and similar parts to SSM-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM-002 fall under?
The SSM-002 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSM-002 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM-002 you can contact the distributor directly for product support, shipping queries etc.
Is the SSM-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSM-002 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SSM-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM-002 often in real-time on the comparison pages.
What if I can't find stock of SSM-002?
You can fill out our help required form which you can use to request a quote for SSM-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.