Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$32.69
|
1
in stock
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Load Current | 100mA |
Operating Voltage Max | 28VDC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 4VDC |
Solid State Relay, Spst-Nc, 90-280Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a SSLM1ND101M7?
Additional datasheets, footprints and schematics for SSLM1ND101M7 are listed on our Part Details page. You can also find images and similar parts to SSLM1ND101M7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSLM1ND101M7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSLM1ND101M7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSLM1ND101M7 fall under?
The SSLM1ND101M7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSLM1ND101M7 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSLM1ND101M7 you can contact the distributor directly for product support, shipping queries etc.
Is the SSLM1ND101M7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSLM1ND101M7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SSLM1ND101M7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSLM1ND101M7 often in real-time on the comparison pages.
What if I can't find stock of SSLM1ND101M7?
You can fill out our help required form which you can use to request a quote for SSLM1ND101M7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.