Status: | Unknown |
---|---|
Series: | Zelio SSL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100mA |
Operating Voltage Max | 48VDC |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 1VDC |
Control Voltage Min | 16VDC |
Control Voltage Max | 30VDC |
Product Range | Zelio SSL Series |
SVHC | No SVHC (07-Jul-2017) |
1 PH SSR 48VDC 100MA 24 | RS |
Solid State Relay, Spst-No, 0.1A, 16-30V | Newark Electronics |
SOLID STATE RELAY, SPST-NO, 0.1A, 16-30V | element14 |
SPST-NO Solid State Relay PC Pin PCB Mount, AC Switching MOSFET, 0.1 A, 30 VDC | Schneider Electric SSL1D101BD | RS Americas |
Where can I find additional details, specifications and documents for a SSL1D101BD?
Additional datasheets, footprints and schematics for SSL1D101BD are listed on our Part Details page. You can also find images and similar parts to SSL1D101BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL1D101BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL1D101BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL1D101BD fall under?
The SSL1D101BD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSL1D101BD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL1D101BD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL1D101BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL1D101BD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SSL1D101BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL1D101BD often in real-time on the comparison pages.
What if I can't find stock of SSL1D101BD?
You can fill out our help required form which you can use to request a quote for SSL1D101BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.