Status: | Unknown |
---|---|
Series: | Zelio SSL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Operating Voltage Max | 280VAC |
Relay Mounting | Socket |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 12VDC |
Product Range | Zelio SSL Series |
SVHC | No SVHC (07-Jul-2017) |
1 PH SSR 280VAC 2A 12VD | RS |
Ssr, Pcb Mount, 280Vac, 2A, Th | Newark Electronics |
SPST-NO Solid State Relay PC Pin PCB Mount, AC Switching SCR, 2 A, 12 VDC | Schneider Electric SSL1A12JD | RS Americas |
SOLID STATE RELAY, SPST-NO, 2A, 3-12VDC | element14 |
Where can I find additional details, specifications and documents for a SSL1A12JD?
Additional datasheets, footprints and schematics for SSL1A12JD are listed on our Part Details page. You can also find images and similar parts to SSL1A12JD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSL1A12JD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSL1A12JD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSL1A12JD fall under?
The SSL1A12JD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SSL1A12JD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSL1A12JD you can contact the distributor directly for product support, shipping queries etc.
Is the SSL1A12JD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSL1A12JD have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSL1A12JD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSL1A12JD often in real-time on the comparison pages.
What if I can't find stock of SSL1A12JD?
You can fill out our help required form which you can use to request a quote for SSL1A12JD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.