SSHB21HS-30013 Filters by KEMET

COMMON MODE CHOKE 1.3MH 3A TH

Status: Unknown
Series: SSHB21HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for RS
RS
from US$2.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.51
-
Buy Now
Logo for element14
element14
from US$1.70
-
Buy Now
Logo for Farnell
Farnell
from US$1.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.3mH
Rated Current 3A
Product Range SSHB21HS Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Choke SSHB21HS Common Mode 1300 uH | RS
Common Mode Choke, 1.3Mh, 3A, Th | Newark Electronics
AC Line Filter, Dual mode 1.3mH,3A, 0.06ohm | KEMET SSHB21HS-30013 | RS Americas
COMMON MODE CHOKE, 1.3MH, 3A, TH | element14
Choke, Common Mode, 1.3 mH, 3 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SSHB21HS-30013?

Additional datasheets, footprints and schematics for SSHB21HS-30013 are listed on our Part Details page. You can also find images and similar parts to SSHB21HS-30013 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SSHB21HS-30013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB21HS-30013 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SSHB21HS-30013 fall under?

The SSHB21HS-30013 is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to SSHB21HS-30013 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB21HS-30013 you can contact the distributor directly for product support, shipping queries etc.

Is the SSHB21HS-30013 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SSHB21HS-30013 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SSHB21HS-30013.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SSHB21HS-30013 often in real-time on the comparison pages.

What if I can't find stock of SSHB21HS-30013?

You can fill out our help required form which you can use to request a quote for SSHB21HS-30013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay