Status: | Unknown |
---|---|
Series: | SSHB21HS Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
7
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now |
Inductance | 50.7mH |
---|---|
Rated Current | 400mA |
Product Range | SSHB21HS Series |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Chokes/Filters .4A 50.7mH 21mm Dual | Rapid Electronics |
COMMON MODE CHOKE, 0.4A, 50.7MH | Farnell |
Common Mode Choke, 50.7Mh, 0.4A, Th | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Choke, Common Mode, 50.7 mH, 400 mA | Avnet America |
AC Line Filter, Dual mode 50.7mH,0.4A, 2.03ohm | KEMET SSHB21HS-04507 | RS Americas |
COMMON MODE CHOKE, 50.7MH, 0.4A, TH | element14 |
Where can I find additional details, specifications and documents for a SSHB21HS-04507?
Additional datasheets, footprints and schematics for SSHB21HS-04507 are listed on our Part Details page. You can also find images and similar parts to SSHB21HS-04507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB21HS-04507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB21HS-04507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB21HS-04507 fall under?
The SSHB21HS-04507 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB21HS-04507 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB21HS-04507 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB21HS-04507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB21HS-04507 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SSHB21HS-04507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB21HS-04507 often in real-time on the comparison pages.
What if I can't find stock of SSHB21HS-04507?
You can fill out our help required form which you can use to request a quote for SSHB21HS-04507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.