Status: | Unknown |
---|---|
Series: | SSHB21H Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
360
in stock
|
Buy Now | |
Farnell
from US$2.61
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now |
Inductance | 54mH |
---|---|
Rated Current | 800mA |
Product Range | SSHB21H Series |
SVHC | No SVHC (15-Jan-2018) |
Common Mode Chokes/Filters .8A 54mH 21mm Dual | Rapid Electronics |
COMMON MODE CHOKE, 0.8A, 54MH | Farnell |
Common Mode Choke, 54Mh, 0.8A, Th | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Choke SSHB21H Common Mode 0.054 H | RS |
Choke, Common Mode, 54 mH, 800 mA | Avnet America |
AC Line Filter, Dual mode 54mH,0.8A, 0.88ohm | KEMET SSHB21H-R08540 | RS Americas |
COMMON MODE CHOKE, 54MH, 0.8A, TH | element14 |
Where can I find additional details, specifications and documents for a SSHB21H-R08540?
Additional datasheets, footprints and schematics for SSHB21H-R08540 are listed on our Part Details page. You can also find images and similar parts to SSHB21H-R08540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB21H-R08540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB21H-R08540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB21H-R08540 fall under?
The SSHB21H-R08540 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB21H-R08540 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB21H-R08540 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB21H-R08540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB21H-R08540 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for SSHB21H-R08540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB21H-R08540 often in real-time on the comparison pages.
What if I can't find stock of SSHB21H-R08540?
You can fill out our help required form which you can use to request a quote for SSHB21H-R08540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.