Status: | Unknown |
---|---|
Series: | SSHB10HS Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
60
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33mH |
---|---|
Rated Current | 600mA |
Product Range | SSHB10HS Series |
SVHC | No SVHC (15-Jan-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 33Mh, 0.6A, Th | Newark Electronics |
Choke SSHB10HS Common Mode 0.033 H | RS |
Choke, Common Mode, 33 mH, 600 mA | Avnet America |
AC Line Filter, Dual mode 33mH,0.6A, 1.17ohm | KEMET SSHB10HS-R06330 | RS Americas |
COMMON MODE CHOKE, 33MH, 0.6A, TH | element14 |
Where can I find additional details, specifications and documents for a SSHB10HS-R06330?
Additional datasheets, footprints and schematics for SSHB10HS-R06330 are listed on our Part Details page. You can also find images and similar parts to SSHB10HS-R06330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSHB10HS-R06330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSHB10HS-R06330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSHB10HS-R06330 fall under?
The SSHB10HS-R06330 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SSHB10HS-R06330 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSHB10HS-R06330 you can contact the distributor directly for product support, shipping queries etc.
Is the SSHB10HS-R06330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSHB10HS-R06330 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for SSHB10HS-R06330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSHB10HS-R06330 often in real-time on the comparison pages.
What if I can't find stock of SSHB10HS-R06330?
You can fill out our help required form which you can use to request a quote for SSHB10HS-R06330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.