Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Sager
from US$1.59
|
-
|
Buy Now | |
Farnell
from US$1.85
|
-
|
Buy Now | |
element14
from US$2.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.5N |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 3A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.1mm |
External Depth | 6.4mm |
External Length / Height | 7.7mm |
External Width | 19.8mm |
Fixing Centres LxW | 9.5mm |
No. of Electrical Operations | 200000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 1.5N |
Operating Temperature Max | 125°C |
Operating Temperature Min | 25°C |
Over Travel Min | 0.4mm |
Pre-travel | 0.6mm |
Release Force | 25gf |
Sub Miniature/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components SSG-5T | Newark Electronics |
V4 microswitch SPDT 5A, q/term p/plunger | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 5A 250VAC 250VDC 1.5N Screw Mount | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 5 A @ 125 V ac | Omron Electronic Components SSG-5T | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Basic / Snap Action Switches Pin Plunger #110 Tm 1.50N OF 5A | Sager |
MICROSWITCH, V4, PLUNGER | element14 |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SSG-5T?
Additional datasheets, footprints and schematics for SSG-5T are listed on our Part Details page. You can also find images and similar parts to SSG-5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-5T fall under?
The SSG-5T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-5T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-5T you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-5T have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SSG-5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-5T often in real-time on the comparison pages.
What if I can't find stock of SSG-5T?
You can fill out our help required form which you can use to request a quote for SSG-5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.