Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
899
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
780
in stock
|
Buy Now | |
element14
from US$3.00
|
780
in stock
|
Buy Now | |
Farnell
from US$2.80
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
292
in stock
|
Buy Now | |
Chip One Stop
from US$2.64
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.5N |
Actuation Type | Roller Lever |
Actuator Type | Hinge Roller Lever |
Operating Force | 1.5N |
V4 microswitch SPDT 5A, PCB roller lever | RS |
Microswitch, Spdt, Roller Lever, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SSG-5L2P | Newark Electronics |
MICROSWITCH, 5A, HINGE ROLLER | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever PC Pins 5A 250VAC 250VDC 0.6N Screw Mount | Avnet Abacus |
SPDT-NO/NC Roller Lever Microswitch, 5 A @ 125 V ac | Omron Electronic Components SSG-5L2P | RS Americas |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SSG-5L2P?
Additional datasheets, footprints and schematics for SSG-5L2P are listed on our Part Details page. You can also find images and similar parts to SSG-5L2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-5L2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-5L2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-5L2P fall under?
The SSG-5L2P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-5L2P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-5L2P you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-5L2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-5L2P have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SSG-5L2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-5L2P often in real-time on the comparison pages.
What if I can't find stock of SSG-5L2P?
You can fill out our help required form which you can use to request a quote for SSG-5L2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.