Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 153gf |
Microswitch, Spdt, Hinge Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron SSG-01L2H | Newark Electronics |
MICROSWITCH, 0.1A, ROLLER, SPDT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SSG-01L2H?
Additional datasheets, footprints and schematics for SSG-01L2H are listed on our Part Details page. You can also find images and similar parts to SSG-01L2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSG-01L2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSG-01L2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSG-01L2H fall under?
The SSG-01L2H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SSG-01L2H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSG-01L2H you can contact the distributor directly for product support, shipping queries etc.
Is the SSG-01L2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSG-01L2H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SSG-01L2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSG-01L2H often in real-time on the comparison pages.
What if I can't find stock of SSG-01L2H?
You can fill out our help required form which you can use to request a quote for SSG-01L2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.