Status: | Unknown |
---|---|
Series: | SSC53L, SSC54 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
4,647
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
38,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,647
in stock
|
Buy Now | |
element14
from US$0.24
|
4,647
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSC53L, SSC54 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
5.0A 40V SKY DO214AB | TTI Europe |
Rectifier Diode, Single, 40 V, 5 A, Do-214Ab, 2, 490 Mv Rohs Compliant: Yes |Vishay SSC54-E3/9AT | Newark Electronics |
DIODE, SCHOTTKY, 5A, 40V, SMC | element14 |
SSC54 Series 40 V 5 A High-Current Density Surface Mount Schottky Rectifier | Future Electronics |
Diode Schottky 40V 5A 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SSC54-E3/9AT?
Additional datasheets, footprints and schematics for SSC54-E3/9AT are listed on our Part Details page. You can also find images and similar parts to SSC54-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSC54-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSC54-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSC54-E3/9AT fall under?
The SSC54-E3/9AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSC54-E3/9AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSC54-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the SSC54-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSC54-E3/9AT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SSC54-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSC54-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of SSC54-E3/9AT?
You can fill out our help required form which you can use to request a quote for SSC54-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.