Status: | Unknown |
---|---|
Series: | SSA33L, SSA34 |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
25,200
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
48,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
17,766
in stock
|
Buy Now | |
element14
from US$0.23
|
17,766
in stock
|
Buy Now | |
Farnell
from US$0.23
|
17,766
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
10,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,220
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
3,173
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA33L, SSA34 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
3.0A 40V SKY DO214AC | TTI Europe |
SSA34 Series 40 V 3 A High-Current Density Surface Mount Schottky Rectifier | Future Electronics |
Diode, Rectifier, 3A, 40V, Do-214Ac | Newark Electronics |
DIODE, RECTIFIER, 3A, 40V, DO-214AC | element14 |
Diode Schottky 40V 3A 2-Pin SMA T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA),Vf 0.38V, Tj +150C, Cs 75A | General Semiconductor / Vishay SSA34-E3/61T | RS Americas |
SCHOTTKY-DIODE 3A 40V SMA | Rutronik |
Where can I find additional details, specifications and documents for a SSA34-E3/61T?
Additional datasheets, footprints and schematics for SSA34-E3/61T are listed on our Part Details page. You can also find images and similar parts to SSA34-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA34-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA34-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA34-E3/61T fall under?
The SSA34-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSA34-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA34-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SSA34-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA34-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SSA34-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA34-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SSA34-E3/61T?
You can fill out our help required form which you can use to request a quote for SSA34-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.