Status: | Unknown |
---|---|
Series: | SSA23L, SSA24 |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
36,400
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
266,400
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
57,600
in stock
|
Buy Now | |
element14
from US$0.16
|
22,125
in stock
|
Buy Now | |
Farnell
from US$0.16
|
22,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4,546
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,479
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA23L, SSA24 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
2.0A 40V SKY DO214AC | TTI Europe |
Diode Schottky 40V 2A 2-Pin SMA T/R | Avnet America |
Diode Schottky 40V 2A | RS |
DIODE, RECTIFIER, 2A, 40V, DO-214AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SSA24 Series 40 V 2 A High-Current Density Schottky Rectifier - DO-214AC | Future Electronics |
Schottky Rectifier, 2A 40V Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SSA24-E3/61T?
Additional datasheets, footprints and schematics for SSA24-E3/61T are listed on our Part Details page. You can also find images and similar parts to SSA24-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA24-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA24-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA24-E3/61T fall under?
The SSA24-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSA24-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA24-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SSA24-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA24-E3/61T have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, element14 and Farnell have stock available or on a lead time for SSA24-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA24-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SSA24-E3/61T?
You can fill out our help required form which you can use to request a quote for SSA24-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.