Status: | Unknown |
---|---|
Series: | SSA23L, SSA24 |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SSA23L, SSA24 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode | Newark Electronics |
Diode Schottky 30 V 2A Surface Mount DO-214AC | Future Electronics |
2A,30V,SM SCHOTTKY RECT | Avnet America |
2.0A 30V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SSA23LHE3_A/H?
Additional datasheets, footprints and schematics for SSA23LHE3_A/H are listed on our Part Details page. You can also find images and similar parts to SSA23LHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSA23LHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSA23LHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSA23LHE3_A/H fall under?
The SSA23LHE3_A/H is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SSA23LHE3_A/H when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSA23LHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the SSA23LHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSA23LHE3_A/H have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SSA23LHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSA23LHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of SSA23LHE3_A/H?
You can fill out our help required form which you can use to request a quote for SSA23LHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.