Status: | Unknown |
---|---|
Series: | eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.19
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | eSMP Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Schottky Rect, Single, 90V, To-277A | Newark Electronics |
SCHOTTKY RECT, SINGLE, 90V, TO-277A | element14 |
SS8PH9 Series 90 V 8 A Surface Mount High Voltage Schottky Rectifier - TO-277A | Future Electronics |
Diode Schottky 90V 8A 3-Pin SMPC T/R | Avnet America |
8.0A 90V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS8PH9-M3/87A?
Additional datasheets, footprints and schematics for SS8PH9-M3/87A are listed on our Part Details page. You can also find images and similar parts to SS8PH9-M3/87A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS8PH9-M3/87A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS8PH9-M3/87A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS8PH9-M3/87A fall under?
The SS8PH9-M3/87A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SS8PH9-M3/87A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS8PH9-M3/87A you can contact the distributor directly for product support, shipping queries etc.
Is the SS8PH9-M3/87A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS8PH9-M3/87A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SS8PH9-M3/87A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS8PH9-M3/87A often in real-time on the comparison pages.
What if I can't find stock of SS8PH9-M3/87A?
You can fill out our help required form which you can use to request a quote for SS8PH9-M3/87A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.