Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Type | SFP+ |
Contact Termination Type | Surface Mount |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
I/O Conn, Sfp+, Rcpt, 20Pos, R/A, Smt | Newark Electronics |
I/O Connectors 1X1 Card Edge Conn Surface mount | Sager |
Where can I find additional details, specifications and documents for a SS-79100-004?
Additional datasheets, footprints and schematics for SS-79100-004 are listed on our Part Details page. You can also find images and similar parts to SS-79100-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-79100-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-79100-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-79100-004 fall under?
The SS-79100-004 is listed under Connectors > Pluggable I/O Connectors & Cages > Pluggable I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-79100-004 when available in the Pluggable I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-79100-004 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-79100-004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS-79100-004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for SS-79100-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-79100-004 often in real-time on the comparison pages.
What if I can't find stock of SS-79100-004?
You can fill out our help required form which you can use to request a quote for SS-79100-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.