Status: | Unknown |
---|---|
Series: | 65 Series |
RoHS: | Unknown |
Prices starting from US$1.08
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 65 Series |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Rj45 Jack, 8P8C, 1Port, Nf Shield | Newark Electronics |
SOCKET, MODULAR, SHIELDED, 8WAY | element14 |
Modular Connectors / Ethernet Connectors RJ45 Connector | Sager |
Where can I find additional details, specifications and documents for a SS-650810S-A-FLS?
Additional datasheets, footprints and schematics for SS-650810S-A-FLS are listed on our Part Details page. You can also find images and similar parts to SS-650810S-A-FLS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-650810S-A-FLS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-650810S-A-FLS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-650810S-A-FLS fall under?
The SS-650810S-A-FLS is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SS-650810S-A-FLS when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-650810S-A-FLS you can contact the distributor directly for product support, shipping queries etc.
Is the SS-650810S-A-FLS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-650810S-A-FLS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for SS-650810S-A-FLS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-650810S-A-FLS often in real-time on the comparison pages.
What if I can't find stock of SS-650810S-A-FLS?
You can fill out our help required form which you can use to request a quote for SS-650810S-A-FLS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.