Status: | Unknown |
---|---|
Series: | 64 Series |
RoHS: | Unknown |
Modular Connector Type | RJ50 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 64 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ50 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Rj50 Conn, Jack, 10P10C, 1Port | Newark Electronics |
CONNECTOR, RJ50, JACK, 10P10C, TH | element14 |
Modular Connectors / Ethernet Connectors Modular Jack Standard Horizontal (90) 10P 10C NF Shielded | Sager |
Where can I find additional details, specifications and documents for a SS-641010S-A-NF-A111?
Additional datasheets, footprints and schematics for SS-641010S-A-NF-A111 are listed on our Part Details page. You can also find images and similar parts to SS-641010S-A-NF-A111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-641010S-A-NF-A111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-641010S-A-NF-A111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-641010S-A-NF-A111 fall under?
The SS-641010S-A-NF-A111 is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to SS-641010S-A-NF-A111 when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-641010S-A-NF-A111 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-641010S-A-NF-A111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-641010S-A-NF-A111 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SS-641010S-A-NF-A111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-641010S-A-NF-A111 often in real-time on the comparison pages.
What if I can't find stock of SS-641010S-A-NF-A111?
You can fill out our help required form which you can use to request a quote for SS-641010S-A-NF-A111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.