Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ50 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ50 |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Modular Connectors / Ethernet Connectors | Sager |
Rj50 Conn, Jack, 10P10C, 1Port | Newark Electronics |
CONNECTOR, RJ50, JACK, 10P10C, TH | Farnell |
Where can I find additional details, specifications and documents for a SS64100-042F?
Additional datasheets, footprints and schematics for SS64100-042F are listed on our Part Details page. You can also find images and similar parts to SS64100-042F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS64100-042F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS64100-042F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS64100-042F fall under?
The SS64100-042F is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to SS64100-042F when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS64100-042F you can contact the distributor directly for product support, shipping queries etc.
Is the SS64100-042F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS64100-042F have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SS64100-042F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS64100-042F often in real-time on the comparison pages.
What if I can't find stock of SS64100-042F?
You can fill out our help required form which you can use to request a quote for SS64100-042F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.