Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
205
in stock
|
Buy Now | |
Sager
from US$1.49
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
4,936
in stock
|
Buy Now | |
Heilind Electronics
from US$1.70
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
3,010
in stock
|
Buy Now | |
element14
from US$1.56
|
3,010
in stock
|
Buy Now | |
Farnell
from US$1.90
|
3,010
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
1,725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.70
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
465
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Basic / Snap Action Switches PIN PLUNGER TAB TERM | Sager |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Pin, 125Vac, 5A | Newark Electronics |
MICROSWITCH, SPDT, PIN, 125VAC, 5A | element14 |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Pin Plunger | Distrelec |
Switch, Basic, SPDT, 5A 125VAC, Pin plunger, QC tabs | Omron Electronic Components SS-5T | RS Americas |
Switch,SPDT,pin plunger,QC tm,5A | RS |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 5A 125VAC 14VDC 1.47N Screw Mount | Avnet America |
SNAP ACT SW | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5T?
Additional datasheets, footprints and schematics for SS-5T are listed on our Part Details page. You can also find images and similar parts to SS-5T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5T fall under?
The SS-5T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5T have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for SS-5T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5T often in real-time on the comparison pages.
What if I can't find stock of SS-5T?
You can fill out our help required form which you can use to request a quote for SS-5T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.