Status: | Unknown |
---|---|
Series: | SS5P9, SS5P10 |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,745
in stock
|
Buy Now | |
element14
from US$0.21
|
3,745
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,745
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in high frequency rectifier of switching mode power supplies, freewheeling diodes, DC/DC converters, and polarity protection application. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS5P9, SS5P10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode, Schottky, Rectifier, 5A, 90V, Smpc | Newark Electronics |
DIODE, SCHOTTKY, RECTI, 5A, 90V, SMPC | element14 |
Diode Schottky 90V 5A SMPC | RS |
SCHOTTKY-DIODE 5A 90V SMPC | Rutronik |
Diode Schottky 90V 5A 3-Pin SMPC T/R | Avnet America |
RECTIFIER | RS Americas |
5.0A 90V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS5P9-M3/86A?
Additional datasheets, footprints and schematics for SS5P9-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS5P9-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5P9-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5P9-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5P9-M3/86A fall under?
The SS5P9-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS5P9-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5P9-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS5P9-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5P9-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for SS5P9-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5P9-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS5P9-M3/86A?
You can fill out our help required form which you can use to request a quote for SS5P9-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.