Status: | Unknown |
---|---|
Series: | SS5P3, SS5P4 |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
600
in stock
|
Buy Now | |
element14
from US$0.19
|
600
in stock
|
Buy Now | |
Avnet Asia
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS5P3, SS5P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
5.0A 40V SKY TO277A | TTI Europe |
Diode, Schottky Barrier, Vr 40V, If 5A, Pkg TO-277A, Vf 0.403V, Cj 280pF, Tj +150degc | General Semiconductor / Vishay SS5P4-M3/86A | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, Rectifier, 5A, 40V, Smpc | Newark Electronics |
DIODE, SCHOTTKY, RECTI, 5A, 40V, SMPC | element14 |
Diode Schottky 40V 5A 3-Pin SMPC T/R | Avnet Asia |
SS5P4 Series 40 V 5 A Surface Mount High Current Density Schottky Barrier Rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a SS5P4-M3/86A?
Additional datasheets, footprints and schematics for SS5P4-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS5P4-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5P4-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5P4-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5P4-M3/86A fall under?
The SS5P4-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS5P4-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5P4-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS5P4-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5P4-M3/86A have stock available?
Authorised distributors including TTI Europe, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SS5P4-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5P4-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS5P4-M3/86A?
You can fill out our help required form which you can use to request a quote for SS5P4-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.