Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
10,495
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
3,481
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
1,160
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
257
in stock
|
Buy Now | |
element14
from US$1.32
|
257
in stock
|
Buy Now | |
Farnell
from US$1.76
|
257
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
45
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Sager
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Lever | Distrelec |
Switch,SPDT,hinge lever,QC tm,5A | RS |
Subminiature Snap Action Switch, Hinge Lever, 5A, Gen Purpose, 125V, 50g | Omron Electronic Components SS-5GLT | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Lever, 125Vac, 5A | Newark Electronics |
MICROSWITCH, SPDT, LEVER, 125VAC, 5A | element14 |
Microsw. SPDT Lever 5A 0,5N | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW SPDT-NONC 5A 125V | TTI Europe |
Basic / Snap Action Switches HINGE LVR TAB TERM | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GLT?
Additional datasheets, footprints and schematics for SS-5GLT are listed on our Part Details page. You can also find images and similar parts to SS-5GLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GLT fall under?
The SS-5GLT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GLT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GLT you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GLT have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Heilind Electronics Asia, RS and RS Americas have stock available or on a lead time for SS-5GLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GLT often in real-time on the comparison pages.
What if I can't find stock of SS-5GLT?
You can fill out our help required form which you can use to request a quote for SS-5GLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.