Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
798
in stock
|
Buy Now | |
element14
from US$2.28
|
798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
323
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
Distrelec
from US$1.96
|
-
|
Buy Now | |
Sager
from US$2.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Microsw, Spdt, 5A, 250Vac, Tht Rohs Compliant: Yes |Omron SS-5GLD2 | Newark Electronics |
MICROSW, SPDT, 5A, 250VAC, THT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 5A 125VAC 14VDC 0.49N Thru-Hole | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components SS-5GLD2 | RS Americas |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Lever | Distrelec |
Basic / Snap Action Switches HINGE RLR LVR SLDR SNAP-ACTN | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GLD2?
Additional datasheets, footprints and schematics for SS-5GLD2 are listed on our Part Details page. You can also find images and similar parts to SS-5GLD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GLD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GLD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GLD2 fall under?
The SS-5GLD2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GLD2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GLD2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GLD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GLD2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SS-5GLD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GLD2 often in real-time on the comparison pages.
What if I can't find stock of SS-5GLD2?
You can fill out our help required form which you can use to request a quote for SS-5GLD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.