Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
65
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
1,911
in stock
|
Buy Now | |
element14
from US$1.64
|
1,911
in stock
|
Buy Now | |
Farnell
from US$2.02
|
1,911
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
10
in stock
|
Buy Now | |
RS Americas
from US$3.21
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Actuation Type | Lever |
Actuator Type | Hinge Lever |
Contact Current AC | 3A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.8mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5 |
Lever Length | 14.5mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 30000000 |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 1.2mm |
Release Force | 6gf |
SNAP ACT SW SPDT 5A 14V | TTI Europe |
Microswitch, Ss Series, Spdt, Lever, Solder, 5 A, 250 V Rohs Compliant: Yes |Omron SS-5GLD | Newark Electronics |
MICROSWITCH, V4, PCB, LEVER | element14 |
Switch,hinge lever,SPDT,PCB term,5A | RS |
SWITCH, SUBMINIATURE, SNAP ACTION, HINGE LEVER, CONTACT OF 50G, PCB TERMINAL, STRAIGHT | Omron Electronic Components SS-5GLD | RS Americas |
MICRO SPDT THT 1,5N Hinge Lever | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 5A 125VAC 14VDC 0.49N Screw Mount/Through Hole | Avnet America |
Basic / Snap Action Switches Hinge Lever 50gf 5A SPDT PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GLD?
Additional datasheets, footprints and schematics for SS-5GLD are listed on our Part Details page. You can also find images and similar parts to SS-5GLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GLD fall under?
The SS-5GLD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GLD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GLD you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GLD have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SS-5GLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GLD often in real-time on the comparison pages.
What if I can't find stock of SS-5GLD?
You can fill out our help required form which you can use to request a quote for SS-5GLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.