Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
855
in stock
|
Buy Now | |
Sager
from US$1.60
|
10,932
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
1,749
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
220
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
217
in stock
|
Buy Now | |
Heilind Electronics
from US$2.17
|
191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.17
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
Distrelec
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Basic / Snap Action Switches Hinge Roller Lever 5A SPDT #110 Tab 50g | Sager |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,SPDT,roller lever,QC tm,5A | RS |
Snap-Action Switch, SPST-NC, ON-MOM, Hinged Lever, 5A, 125VAC, QC | Omron Electronic Components SS-5GL-2T | RS Americas |
Microswitch, Spdt, Roller, 125Vac, 5A | Newark Electronics |
Switch Snap Action N.C. SPST Hinge Roller Lever Quick Connect 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
MICROSWITCH, SPDT, ROLLER, 125VAC, 5A | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL2T?
Additional datasheets, footprints and schematics for SS-5GL2T are listed on our Part Details page. You can also find images and similar parts to SS-5GL2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL2T fall under?
The SS-5GL2T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL2T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL2T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL2T have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Chip One Stop and RS Americas have stock available or on a lead time for SS-5GL2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL2T often in real-time on the comparison pages.
What if I can't find stock of SS-5GL2T?
You can fill out our help required form which you can use to request a quote for SS-5GL2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.