Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
1,043
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
371
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
347
in stock
|
Buy Now | |
element14
from US$2.60
|
332
in stock
|
Buy Now | |
Farnell
from US$2.02
|
332
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
186
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
40
in stock
|
Buy Now | |
Rutronik
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.16N |
Switch,SPDT,roller lever,sldr tm,5A | RS |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 0.49N, Hinge Roller Lever | Distrelec |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, 5A, ROLLER, SPDT, SOLDER | element14 |
Switch, Basic, Hinge Roller Lever, 5 A, 250 VAC, SPST-NC, 16 g, 0.78 in. | Omron Electronic Components SS-5GL2-F | RS Americas |
5A@125VAC SPDT lever wt.roller | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 5A 125VAC 14VDC 0.16N Screw Mount | Avnet America |
Basic / Snap Action Switches 5A Switch Basic SPDT Solder | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL2-F?
Additional datasheets, footprints and schematics for SS-5GL2-F are listed on our Part Details page. You can also find images and similar parts to SS-5GL2-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL2-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL2-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL2-F fall under?
The SS-5GL2-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL2-F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL2-F you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL2-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL2-F have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SS-5GL2-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL2-F often in real-time on the comparison pages.
What if I can't find stock of SS-5GL2-F?
You can fill out our help required form which you can use to request a quote for SS-5GL2-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.