Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
870
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
3,039
in stock
|
Buy Now | |
element14
from US$1.78
|
3,039
in stock
|
Buy Now | |
Farnell
from US$2.31
|
3,039
in stock
|
Buy Now | |
Sager
from US$1.90
|
965
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
931
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
758
in stock
|
Buy Now | |
Jameco Electronics
from US$2.29
|
117
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
43
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 3A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.8mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5 |
Lever Length | 14.5mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 30000000 |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 1.2mm |
Release Force | 6gf |
SNAP ACT SW | TTI Europe |
Microswitch, Ss Series, Spdt, Roller Lever, Solder, 5 A, 250 V Rohs Compliant: Yes |Omron SS-5GL2D | Newark Electronics |
MICROSWITCH, V4, PCB, ROLLER LEVER | element14 |
Basic / Snap Action Switches 5A PC/MNT LEVER NC/NR | Sager |
Subminiature Snap Action Switch, Hinge Roller Lever, 5A, Gen Purpose, 125V, 50g | Omron Electronic Components SS-5GL2D | RS Americas |
Switch,roller lever,SPDT,PCB term,5A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron SS-5GL2 Snap Action Switch (N.O.-N.C.) Single Pole Double Throw Hin 3 pcs | Jameco Electronics |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
Switch Snap Action N.C. SPST Hinge Roller Lever PC Pins 5A 125VAC 14VDC 0.49N Screw Mount/Through Hole | Avnet America |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL2D?
Additional datasheets, footprints and schematics for SS-5GL2D are listed on our Part Details page. You can also find images and similar parts to SS-5GL2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL2D fall under?
The SS-5GL2D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL2D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL2D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL2D have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SS-5GL2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL2D often in real-time on the comparison pages.
What if I can't find stock of SS-5GL2D?
You can fill out our help required form which you can use to request a quote for SS-5GL2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.